EN
  • EN
  • DE

SY88303BLMGTR

Part No SY88303BLMGTR
Manufacturer Micrel
Catalog Electronic Wholesale
Description 3.3V, 3.2Gbps CML Limiting Post Amplifier with Wide Loss-of-Signal Detection Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263097-SY88303BLMGTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88303BLMGTR CAD Model

Description

The SY88303BLMGTR is a 3.3V, high-speed limiting post amplifier with signal detect, manufactured by Micrel (now Microchip Technology). It is designed for use in fiber optic receiver applications, specifically in Gigabit Ethernet and Fibre Channel systems. This device amplifies weak input signals from a transimpedance amplifier (TIA) and provides a stable, high-amplitude output signal for subsequent processing. The 'LM' likely indicates the lead-free/RoHS compliant version and 'GTR' probably denotes tape and reel packaging.

Applications

  • Gigabit Ethernet Receivers
  • Fibre Channel Receivers
  • Optical Transceivers
  • High-Speed Data Communication Systems
  • Small Form-Factor Pluggable (SFP) Modules

Features

  • 3.3V Operation
  • High-Speed Limiting Post Amplifier
  • Signal Detect Function
  • Low Input Noise
  • Wide Input Voltage Range
  • CML Output
  • Lead-Free/RoHS Compliant

Benefits

  • High-Speed Performance: Supports Gigabit Ethernet and Fibre Channel data rates.
  • Signal Detection: Provides an indication of the presence of an input signal.
  • Low Noise: Minimizes signal degradation and improves receiver sensitivity.
  • Wide Input Range: Accommodates a wide range of input signal amplitudes.
  • CML Output: Provides a differential output suitable for high-speed data transmission.

Additional Details

The SY88303BLMGTR operates with a 3.3V power supply. It is a limiting post amplifier, meaning that it provides a constant output amplitude regardless of the input signal amplitude (within its specified range). The signal detect function indicates whether a valid input signal is present, allowing the receiver to power down or take other actions when no signal is detected. The low input noise minimizes signal degradation and improves receiver sensitivity. The CML (Current Mode Logic) output provides a differential output signal, which is less susceptible to noise and interference. The device is typically packaged in a small surface-mount package. It requires external components, such as resistors and capacitors, for proper operation. The specific values of these components depend on the application requirements and can be determined using the manufacturer's datasheet and application notes. The SY88303BLMGTR is a suitable choice for high-speed optical receiver applications where low noise, high performance, and signal detection are critical requirements.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Altera
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Linear Technology
Lowest to $9.1303
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess