EN
  • EN
  • DE

2SC1959-O

Part No 2SC1959-O
Manufacturer Micro Commercial Co
Catalog Transistors (BJT) - Single
Description Power Silicon NPN Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Commercial Co
Win Source Part Number 1125162-2SC1959-O
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1959-O CAD Model

Description

The 2SC1959-O is an NPN silicon transistor manufactured by Micro Commercial Components (MCC). This transistor is designed for use in VHF/UHF power amplifier applications. It is specifically optimized for high-frequency performance and is often employed in communication equipment and RF power amplifiers.

Applications:

  • VHF/UHF Power Amplifiers: Used in high-frequency power amplifier stages.
  • Communication Equipment: Employed in transmitters and receivers.
  • RF Amplifiers: Suitable for various radio frequency amplification needs.
  • Oscillators: Utilized in high-frequency oscillator circuits.

Features:

  • NPN Silicon Transistor: Provides reliable performance in high-frequency amplification roles.
  • High Power Gain: Offers substantial power gain at VHF and UHF frequencies.
  • Low Noise Figure: Ensures minimal noise contribution in amplifier circuits.
  • High Collector Current (Ic): Capable of handling significant collector currents.

Benefits:

  • Improved Amplifier Performance: Enhances signal amplification with low noise and high gain.
  • Efficient RF Amplification: Enables efficient amplification of radio frequency signals.
  • Increased Circuit Reliability: Designed for stable operation at high frequencies.
  • Versatile Application: Suitable for a wide range of VHF/UHF amplifier applications.

Additional Details:

The 2SC1959-O typically comes in a through-hole package designed for effective heat dissipation. It is crucial to refer to the manufacturer's datasheet for precise specifications such as power dissipation, operating frequency, and biasing conditions to ensure proper and safe usage in circuit designs. Proper heatsinking is often necessary to manage thermal dissipation effectively. The transistor’s performance is optimized for high-frequency applications requiring a combination of gain, power, and low noise.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess