EN
  • EN
  • DE

BZT52C22-TP

Part No BZT52C22-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 200MW SOD123 / Zener Diode 22 V 200 mW ±6% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Micro Commercial Co
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±6%
Power - Max 200 mW
Impedance (Max) (Zzt) 55 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 15.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52C22
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C22-TPMSCT,-BZT52C22-TPMSCT,BZT52C22-TPMSTR,BZT52C22-TP-ND,-BZT52C22-TPMSDKR,BZT52C22-TPMSDKR,-BZT52C22-TPMSTR
Standard Package 3,000
Win Source Part Number 1324496-BZT52C22-TP
Ultra Librarian 3D Model Ultra Librarian BZT52C22-TP CAD Model

Description

The BZT52C22-TP is a Zener diode manufactured by Micro Commercial Components (MCC). It is designed to provide voltage regulation and overvoltage protection in a variety of electronic circuits. Zener diodes are crucial components for maintaining stable voltage levels and protecting sensitive components from voltage spikes.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and voltage references.
  • Overvoltage Protection: Protecting sensitive electronic components from damage due to voltage surges.
  • Clipping Circuits: Limiting the voltage levels in signal processing applications.
  • Voltage Clamping: Preventing voltage from exceeding a certain level in sensitive circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltage spikes caused by ESD or inductive loads.

Features

  • Zener Voltage of 22V: Provides a stable voltage reference at 22 volts.
  • Surface Mount Package (SOD-323): Compact size suitable for high-density circuit boards.
  • Low Reverse Leakage Current: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for hazardous substances.

Benefits

  • Precise Voltage Regulation: Ensures a stable and accurate voltage reference.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved Reliability: Offers consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS environmental standards.

The BZT52C22-TP Zener diode has a power dissipation rating determined by its package type and thermal characteristics. The reverse leakage current (Ir) at a specified reverse voltage is typically very low, contributing to energy efficiency. The Zener impedance (Zz) indicates how much the Zener voltage changes with variations in current. It is commonly used in portable electronics, automotive systems, and industrial control equipment where voltage regulation and overvoltage protection are critical. This Zener diode provides a reliable and cost-effective solution for maintaining stable voltage levels and protecting sensitive circuits from voltage surges. The “-TP” suffix often indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess