EN
  • EN
  • DE

DL5223B-TP

Part No DL5223B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 500MW MINI MELF / Zener Diode 2.7 V 500 mW ±5% Surface Mount Mini MELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Micro Commercial Co
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 2.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 75 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AC, MINI-MELF, SOD-80
Supplier Device Package Mini MELF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 2,500
Win Source Part Number 971697-DL5223B-TP
Ultra Librarian 3D Model Ultra Librarian DL5223B-TP CAD Model

Description

The DL5223B-TP is a Zener diode manufactured by Micro Commercial Components (MCC). Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. The DL5223B-TP is typically used for voltage regulation, voltage clipping, and surge protection in various electronic circuits.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other circuits.
  • Voltage Clipping: Limiting voltage levels to protect sensitive components.
  • Surge Protection: Protecting circuits from voltage spikes and transients.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage.
  • Reference Voltage: Providing a stable voltage reference for comparators and other circuits.

Features

  • Zener Voltage: Provides a specific and stable reverse breakdown voltage.
  • Low Reverse Leakage Current: Minimizes current flow in the reverse direction below the Zener voltage.
  • High Surge Capability: Can withstand transient voltage spikes without damage.
  • Small Package Size: Allows for compact circuit designs.
  • Lead-Free Finish: Complies with RoHS environmental regulations.

Benefits

  • Stable Voltage Reference: Provides a reliable and consistent voltage reference for various applications.
  • Circuit Protection: Protects sensitive components from voltage spikes and overvoltage conditions.
  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Reduced Component Count: Simplifies circuit design and reduces the number of components required.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details

The DL5223B-TP typically has a Zener voltage in the range of several volts to tens of volts, depending on the specific part number variation. The "TP" suffix often indicates a specific packaging type (e.g., Tape and Reel). It's crucial to consult the manufacturer's datasheet for the exact Zener voltage, power dissipation rating, and other specifications. Proper heat sinking may be required for high-power applications. This Zener diode provides a cost-effective solution for voltage regulation and protection in a wide range of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess