EN
  • EN
  • DE

22-03-5105

Part No 22-03-5105
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 22-03-5105 Molex Headers & Wire Housings 2.5 VERT HDR SPOX 10 shrouded datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Shrouded
Number of Positions 10 Position
Pitch 2.5 mm (0.098 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Mating Post Length 3.5 mm (0.138 in)
Termination Post Length 3.5 mm (0.138 in)
Series 5267
Tradename Mini-SPOX
Application Wire-to-Board, Signal
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Bulk
Brand Molex
Contact Material Tin
Current Rating 3 A
Flammability Rating UL 94 V-0
Housing Color Natural
Housing Material Nylon
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 10000
Subcategory Headers & Wire Housings
Voltage Rating 250 V
Part # Aliases 22035105 5267-10A 0022035105
Unit Weight 0.030050 oz
Ultra Librarian 3D Model Ultra Librarian 22-03-5105 CAD Model

You May Also Be Interested in

Molex, LLC
502352-0401 Molex Headers & Wire Housings WTB Header SR RA 4 Crcts Tin Plating BL datasheet, inventory, & pricing.
Lowest to $0.4996
Molex, LLC
43645-0800 Molex Headers & Wire Housings MICRO-FIT 3.0 RECEPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
503148-0890 Molex Headers & Wire Housings 1.5WB DUAL R/A EMBS TAPE PKG 8P datasheet, inventory, & pricing.
Lowest to $1.4553
Molex, LLC
43045-1623 Molex Headers & Wire Housings Microfit 3.0 RA PTH clip 30Au DR 16Ckt datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
S18B-PHDSS-B(LF)(SN) JST Commercial Headers & Wire Housings PHD HEADER (SIDE) datasheet, inventory, & pricing.
Lowest to $1.1642
JST Sales America Inc.
SM05B-XASS-BN-TB(LF)(SN) JST Commercial Headers & Wire Housings XA HEADER (SMT SIDE) datasheet, inventory, & pricing.
Lowest to $1.0827
JST Sales America Inc.
SM08B-NSHSS-TB(LF)(SN) JST Commercial Headers & Wire Housings NSH HEADER (SMT SIDE) datasheet, inventory, & pricing.
Lowest to $0.6112
Molex, LLC
505608-0000 Molex Headers & Wire Housings 2.50MM WTW 3.30MM WTB CRIMP datasheet, inventory, & pricing.
Lowest to $0.0553
Molex, LLC
51216-0600 Molex Headers & Wire Housings 2.0 WtB Rec Hsg 6Ckt datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2454 $50.3070
500+ $0.2014 $100.7000
770+ $0.1951 $150.2270
1,060+ $0.1888 $200.1280
1,370+ $0.1825 $250.0250
1,835+ $0.1636 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess