EN
  • EN
  • DE

ER3MB

Part No ER3MB
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 3 Amp Super Fast Recovery Silicon Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1172343-ER3MB
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ER3MB CAD Model

Description

The ER3MB is a surface-mount rectifier diode manufactured by Micro Commercial Co. It is designed for high-efficiency rectification in a variety of applications. As a rectifier, its primary function is to convert alternating current (AC) to direct current (DC), enabling its use in power supplies and various electronic circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in the rectification stage to convert AC line voltage to DC voltage for powering electronic devices.
  • Adapters: Employed in AC/DC adapters for mobile phones, laptops, and other portable devices to provide the necessary DC power.
  • LED Lighting: Utilized in LED drivers to convert AC power to the DC voltage required by LEDs.
  • Battery Chargers: Integrated into battery charging circuits to convert AC power to DC for charging various types of batteries.
  • General Purpose Rectification: Suitable for any application requiring efficient AC to DC conversion.

Features:

  • High Surge Current Capability: The ER3MB can withstand high surge currents, making it suitable for applications where transient voltage spikes are common.
  • Low Forward Voltage Drop: This feature contributes to higher efficiency by minimizing power loss during conduction.
  • Surface Mount Package: The SMB (DO-214AA) package allows for efficient automated assembly on printed circuit boards.
  • High Reliability: Designed and manufactured to ensure long-term reliability in demanding applications.
  • Glass Passivated Chip Junction: This construction enhances the device's stability and reliability.

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power losses, leading to improved energy efficiency in the application.
  • Compact Design: The SMB package enables compact circuit designs, saving valuable board space.
  • Enhanced Reliability: The high surge current capability and glass-passivated junction provide robust performance and long-term reliability.
  • Simplified Assembly: The surface mount package facilitates automated assembly, reducing manufacturing costs and improving throughput.
  • Versatile Application: Suitable for a wide range of applications requiring efficient and reliable rectification.

Additional Details:

The ER3MB has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 3A. The forward voltage (VF) is typically around 1.3V at 3A. It operates over a temperature range of -65°C to +150°C. The device conforms to RoHS standards, meaning it's compliant with environmental regulations regarding hazardous substances.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess