EN
  • EN
  • DE

MBR2040

Part No MBR2040
Manufacturer Micro Commercial Co
Description 20 Amp Schottky Barrier Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216042-MBR2040
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR2040 CAD Model

Description

The MBR2040 is a Schottky Barrier Rectifier from Micro Commercial Co. It is designed for high-efficiency rectification in power supplies, inverters, and converters. Its low forward voltage drop and fast switching speed make it ideal for applications where efficiency and performance are critical.

Applications

  • Switching power supplies
  • Inverters
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection

Features

  • Schottky Barrier Rectifier
  • Low forward voltage drop
  • High surge current capability
  • High-temperature soldering guaranteed
  • Guard ring for overvoltage protection
  • Lead-free finish

Benefits

  • Improved power efficiency due to low forward voltage drop.
  • Reduced switching losses with fast reverse recovery time.
  • Enhanced system reliability with high surge current capability.
  • Easy integration into automated assembly processes.
  • Protection against voltage spikes and transients.

Additional Details

The MBR2040 features a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 20A. It has a low forward voltage drop (VF), typically around 0.5V at 10A. The high surge current capability allows it to withstand transient current surges. The guard ring provides protection against overvoltage conditions. The device is available in a TO-220 package. It is suitable for a wide range of power rectification applications, providing an efficient and reliable solution. The lead-free finish ensures compliance with environmental regulations. The fast switching speed reduces switching losses, contributing to higher overall system efficiency. The MBR2040 is a cost-effective and high-performance solution for various power rectification needs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2102 $57.8050
670+ $0.1733 $116.1110
1,035+ $0.1675 $173.3625
1,430+ $0.1617 $231.2310
1,840+ $0.1571 $289.0640
2,460+ $0.1409 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess