EN
  • EN
  • DE

MP5010W-BP

Part No MP5010W-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description RECT BRIDGE 50A 1000V WIRE LEADS / Rectifier Bridge Diode Single 1KV 50A 4-Pin Case MP-50W Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1000V
Current - Average Rectified (Io) 50A
Voltage - Forward (Vf) (Maximum) @ If 1.2V @ 25A
Current - Reverse Leakage @ Vr 10μA @ 1000V
Operating Temperature Range -50°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-Square, MP-50W
Manufacturer Package MP-50WW
Win Source Part Number 789176-MP5010W-BP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 400
Family Name MP5010W
Introduction Date October 10, 1996
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MP5010W-BP CAD Model

Description

The Micro Commercial Co MP5010W-BP is a discrete semiconductor product that has a medium popularity in the market.

  • Supply and Demand: Limited
  • Packaging: Bulk
  • Diode Type: Single Phase
  • Current Average Rectified: 50A
  • Voltage Peak Reverse: 1000V
  • Voltage Forward: 1.2V @ 25A
  • Operating Temperature: -50°C to 150°C (TJ)
  • Units per Package: 400

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess