EN
  • EN
  • DE

MUR1100

Part No MUR1100
Manufacturer Micro Commercial Co
Description 1 Amp Super Fast Recovery Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1228477-MUR1100
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MUR1100 CAD Model

Description

The MUR1100 is a fast recovery rectifier diode manufactured by Micro Commercial Components (MCC). It is designed for high-speed switching applications where fast recovery time and low forward voltage drop are critical.

Applications:

  • Switching Power Supplies: Rectifying high-frequency AC voltage in switching power supplies.
  • Inverters: Used in inverters for converting DC voltage to AC voltage.
  • Freewheeling Diode: Protecting inductive loads in high-speed switching circuits.
  • Snubber Circuits: Used in snubber circuits to suppress voltage transients.
  • Power Factor Correction (PFC): Improving power factor in electronic devices.

Features:

  • Fast Recovery Time: Offers fast reverse recovery time for high-speed switching applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing robust protection.
  • High Reliability: Designed for long-term reliability and performance.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Efficient Switching: Fast recovery time enables efficient high-speed switching.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss and improves efficiency.
  • Robust Protection: High surge current capability protects against voltage spikes and transients.
  • High Reliability: Ensures long-term reliability and performance in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

The MUR1100 fast recovery rectifier diode is a reliable and efficient component for high-speed switching applications. Its fast recovery time, low forward voltage drop, and high surge current capability make it a suitable choice for various power electronics circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess