EN
  • EN
  • DE

MUR1610

Part No MUR1610
Manufacturer Micro Commercial Co
Description 16 Amp Super Fast Glass Passivated Rectifier 50 to 600 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1228501-MUR1610
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR1610 CAD Model

Description

The MUR1610 is a high-performance ultrafast rectifier designed for applications requiring efficient and rapid switching. This diode features a low forward voltage drop and fast reverse recovery time, making it ideal for use in switching power supplies, inverters, and other high-frequency circuits. The device is designed to withstand high surge currents and offers excellent thermal characteristics for reliable operation.

Applications:

  • Switching Power Supplies
  • Inverters
  • Free-Wheeling Diodes
  • DC-DC Converters
  • High-Frequency Rectification

Features:

  • Voltage: 100V
  • Current: 16A
  • Ultrafast Recovery: Fast switching speeds for efficient operation
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency
  • High Surge Current Capability: Withstands high surge currents without damage
  • Glass Passivated Junction: Ensures high reliability and stability
  • Operating Temperature: -65°C to +175°C
  • Package: TO-220AC

Benefits:

  • High Efficiency: Ultrafast recovery and low forward voltage drop minimize power losses.
  • Reliable Operation: Designed to withstand high surge currents and operate over a wide temperature range.
  • Compact Size: The TO-220AC package allows for easy integration into various circuit designs.
  • Improved Performance: Fast switching speeds enhance the performance of switching power supplies and inverters.

Additional Details:

The MUR1610 ultrafast rectifier is designed with a glass-passivated junction to ensure high reliability and stability. Its low forward voltage drop helps to minimize power dissipation, improving the overall efficiency of the circuit. The device’s high surge current capability allows it to withstand transient voltage spikes, providing added protection to the circuit. The TO-220AC package is widely used and allows for easy mounting and heatsinking. This rectifier is commonly used in applications where high efficiency and fast switching speeds are critical, such as in modern power electronic systems. The ultrafast recovery time minimizes reverse recovery losses, contributing to improved system efficiency and reduced EMI.

This component is particularly well-suited for use in applications where the operating frequency is high, and efficiency is a key concern. Its robust design and high-performance characteristics make it a reliable choice for a wide range of power electronic applications. The MUR1610 is a cost-effective solution for applications requiring a high-performance ultrafast rectifier.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4980 $58.4820
22+ $5.3326 $117.3172
34+ $5.1652 $175.6168
47+ $4.9988 $234.9436
60+ $4.8325 $289.9500
80+ $4.3324 $346.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess