EN
  • EN
  • DE

SDB156-TP

Part No SDB156-TP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Package Tape & Reel
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package SDB-1
Base Product Number SDB156
Other Names Q7513632,SDB156-TP,-1142-SDB156-TPTR,-1142-SDB156-TPDKR,SDB156-TPMSTR,SDB156-TPMSDKR,SDB156-TPMSCT,-1142-SDB156-TPCT
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283154-SDB156-TP
Ultra Librarian 3D Model Ultra Librarian SDB156-TP CAD Model

Description

The SDB156-TP is a 1.5 Ampere Glass Passivated Bridge Rectifier manufactured by Micro Commercial Components (MCC). This device converts AC voltage to DC voltage, and its glass passivation enhances its reliability and performance in various applications.

Applications

  • Power Supplies: Used in AC-DC power supplies for electronic devices, providing rectified DC voltage.
  • LED Lighting: Used in LED driver circuits for rectifying the AC input voltage.
  • Battery Chargers: Used in battery charging circuits to convert AC to DC for charging batteries.
  • Consumer Electronics: Found in various consumer electronic products like TVs, DVD players, and audio equipment.
  • Industrial Equipment: Used in industrial control systems and equipment requiring DC power.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, enhancing reliability.
  • Glass Passivated Chip Junction: Offers enhanced performance and long-term stability.
  • High Forward Surge Current Capability: Can handle large forward surge currents without failure.
  • Ideal for Printed Circuit Board: Specifically designed for easy mounting on PCBs.
  • Reliable Low Cost Construction: Provides a cost-effective and reliable solution for rectification.

Benefits

  • Efficient AC-DC Conversion: Converts AC voltage to DC voltage with high efficiency.
  • Improved Reliability: Glass passivation enhances the device's reliability and lifespan.
  • Surge Protection: Withstands surge currents, protecting downstream components.
  • Cost-Effective: Offers a cost-effective solution for AC-DC rectification needs.
  • Easy Integration: Designed for easy mounting on printed circuit boards (PCBs).

Additional Details

The SDB156-TP is available in a through-hole package. The specific voltage and current ratings are typically detailed in the datasheet. It is designed to operate within a specified temperature range. The glass passivation ensures stable performance over time and under varying operating conditions.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess