EN
  • EN
  • DE
  • IT

SK343-TP

Part No SK343-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 190314-SK343-TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK343-TP CAD Model

Description

The SK343-TP is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for surface mount applications requiring efficient rectification, fast switching speed, and low forward voltage drop. This diode is commonly used in low voltage, high frequency inverters, freewheeling, and polarity protection applications.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diode in inductive circuits
  • Polarity Protection
  • High-Frequency Inverters

Features:

  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Surface Mount Package
  • High-Efficiency Operation
  • RoHS Compliant

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power loss, resulting in higher efficiency.
  • Reliable Operation: High surge current capability ensures robust performance during transient conditions.
  • Space Saving: Surface mount design enables compact and efficient board layouts.
  • Reduced Switching Losses: Fast switching characteristics reduce switching losses in high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications:

The SK343-TP features a low forward voltage drop, a high surge current capability, and fast switching speeds. Its electrical characteristics should be verified using the official datasheet from Micro Commercial Components. Specifications such as maximum repetitive peak reverse voltage, average forward current, and operating temperature range are critical for proper application.

The Micro Commercial Components SK343-TP is a suitable choice for designers requiring an efficient and reliable Schottky Barrier Rectifier. For accurate and up-to-date specifications, always consult the official MCC datasheet.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess