EN
  • EN
  • DE

SMAJ300CA-TP

Part No SMAJ300CA-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 300V
Voltage - Breakdown (Min) 335V
Voltage - Clamping (Max) @ Ipp 486V
Current - Peak Pulse (10/1000µs) 800mA
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TA)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ300
Other Names SMAJ300CA-TPMSCT,-SMAJ300CA-TPMSDKR,SMAJ300CA-TPMSTR,SMAJ300CA-TPMSDKR,-SMAJ300CA-TPMSTR,-SMAJ300CA-TPMSCT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299830-SMAJ300CA-TP
Ultra Librarian 3D Model Ultra Librarian SMAJ300CA-TP CAD Model

Description

The SMAJ300CA-TP is a bidirectional Zener type TVS Diode designed for general purpose applications.

  • Package: DO-214AC, SMA
  • Mounting: Surface mount
  • Voltage Reverse Standoff: 300V
  • Voltage Breakdown: 335V
  • Voltage Clamping: 486V @ a peak pulse power of 400W
  • Channel: Bidirectional channel
  • Peak Pulse Current: 800mA
  • Power Line Protection: No power line protection
  • Capacitance @ Frequency: Not specified
  • Operating Temperature Range: -55°C to 175°C
  • Manufacturer: Micro Commercial Co
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8541.10.0080

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3288 $50.9640
375+ $0.2698 $101.1750
575+ $0.2614 $150.3050
795+ $0.2529 $201.0555
1,025+ $0.2445 $250.6125
1,370+ $0.2192 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess