EN
  • EN
  • DE

SMBJ5381B

Part No SMBJ5381B
Manufacturer Micro Commercial Co
Description 5 Watt Surface Mount Silicon Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251515-SMBJ5381B
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ5381B CAD Model

Description

The SMBJ5381B is a surface mount Zener diode manufactured by Micro Commercial Components (MCC). It is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Communication systems

Features

  • Surface Mount Package: SMB package for easy automated assembly.
  • Zener Voltage Tolerance: ±5% tolerance on the Zener voltage.
  • High Surge Capability: Designed to withstand high surge currents.
  • Low Incremental Zener Resistance: Provides stable voltage regulation.
  • Glass Passivated Junction: Ensures high reliability and performance.
  • RoHS Compliant: Lead-free and compliant with RoHS standards.

Benefits

  • Precise Voltage Regulation: Maintains a stable output voltage within specified limits.
  • Transient Voltage Protection: Protects sensitive components from voltage spikes.
  • Easy Assembly: Surface mount package simplifies the assembly process.
  • High Reliability: Glass passivated junction ensures long-term performance.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.
  • Space Saving: Compact SMB package saves valuable board space.

Additional Details

The SMBJ5381B has a nominal Zener voltage of 11 Volts. It's designed to operate over a wide temperature range. The datasheet provides comprehensive details on voltage regulation characteristics, surge current ratings, and thermal considerations. The device is widely used in power supplies, telecommunication equipment, and automotive electronics. The glass passivated junction ensures stable performance and long-term reliability. Its small size and surface-mount design make it suitable for high-density circuit boards. The high surge capability enables it to withstand transient voltage events, protecting downstream components from damage. Proper heatsinking may be required depending on the application and power dissipation. The device is marked with a specific code for easy identification and traceability.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6036 $61.2612
40+ $2.9568 $118.2720
61+ $2.8644 $174.7284
84+ $2.7720 $232.8480
108+ $2.6796 $289.3968
145+ $2.4024 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess