EN
  • EN
  • DE

UFM14PL

Part No UFM14PL
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 1 Amp Ultra Fast Recovery Silicon Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1276959-UFM14PL
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UFM14PL CAD Model

Description

The UFM14PL is a surface-mount rectifier manufactured by Micro Commercial Components (MCC). It's designed for applications requiring efficient rectification and is commonly used in switching power supplies, inverters, and freewheeling diodes.

Applications

  • Switching Power Supplies: Used as a rectifier in the output stage to convert AC to DC.
  • Inverters: Employed as a freewheeling diode to protect switching transistors.
  • DC-DC Converters: Rectifies the output voltage in DC-DC conversion circuits.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes when switching.
  • Polarity Protection: Prevents damage from reverse polarity connections.

Features

  • Surface Mount Package: Designed for easy surface mounting on PCBs, saving space and assembly time.
  • High Surge Current Capability: Can withstand high surge currents, providing robust protection against transient events.
  • Low Forward Voltage Drop: Minimizes power losses during conduction, improving efficiency.
  • High Reliability: MCC is known for producing reliable components, ensuring consistent performance.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Compact Design: Surface mount package reduces the size and weight of the final product.
  • Enhanced Reliability: High surge current capability protects the device from damage due to transient events.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it a suitable choice for various applications.
  • Simplified Assembly: Surface mount design simplifies the assembly process, reducing manufacturing costs.

Additional Details

The UFM14PL is typically available in a SMB (DO-214AA) package. Key specifications include its peak reverse voltage (VRRM), forward current (IF), surge current (IFSM), and forward voltage (VF). It's crucial to consult the datasheet for detailed electrical characteristics and thermal considerations. This rectifier is typically lead-free and RoHS compliant.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,400 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess