EN
  • EN
  • DE

090-02984-003

Part No 090-02984-003
Manufacturer Microchip Technology
Catalog Oscillators
Description XTAL OSC ATOMIC 16.3840MHZ CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209596-090-02984-003
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators -Oscillators
Package Bulk
Product Status Product Status
Base Resonator Crystal
Type Atomic
Frequency 16.384 MHz
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±0.5ppb
Ultra Librarian 3D Model Ultra Librarian 090-02984-003 CAD Model

Description

16.384 MHz Atomic CMOS Oscillator 3.3V 12-DIP Module, 9 Leads

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess