EN
  • EN
  • DE

12C509-04I/SM

Part No 12C509-04I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 197281-12C509-04I/SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12C509-04I/SM CAD Model

Description

Microchip Technology 12C509-04I/SM - Product Overview

The 12C509-04I/SM is a high-performance, 8-bit microcontroller from the renowned manufacturer, Microchip Technology. Designed with versatility in mind, this microcontroller is ideal for a wide array of applications ranging from consumer electronics to industrial control systems. It is part of Microchip's PIC12C family, which is celebrated for its low-power consumption and compact design.

At the core of this microcontroller is a powerful RISC architecture that allows for fast and efficient processing. The 12C509-04I/SM operates at a frequency of 4 MHz, providing a balanced blend of speed and power efficiency. It comes with a built-in oscillator, which simplifies the design and reduces the need for external components.

The device is equipped with 1.5KB of program memory, which is ample space for many simple to moderately complex applications. Additionally, it features 41 bytes of data RAM, ensuring smooth operation and data handling. The EEPROM technology utilized for the program memory offers long-term data retention and multiple reprogramming cycles, making it an excellent choice for iterative development processes.

One of the key highlights of the 12C509-04I/SM microcontroller is its wide operating voltage range of 2.5V to 5.5V. This flexibility makes it suitable for battery-operated devices as well as for applications that require a stable 5V supply. Moreover, the device is available in a compact 8-pin Small Outline (SM) package, ensuring it can fit into space-constrained designs without compromising functionality.

For connectivity, the microcontroller comes with an array of I/O options, which can be programmed to handle various peripheral functions. Its robust instruction set and programmable features allow designers to tailor the device to their specific needs, providing a high degree of customization.

In conclusion, the 12C509-04I/SM from Microchip Technology is a reliable and adaptable microcontroller that offers a perfect solution for designers looking for a low-power, high-performance MCU in a small package. With its ease of use and extensive feature set, it stands as a top choice for a multitude of embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8094 $99.6188
3+ $40.8697 $122.6091
5+ $39.5922 $197.9610
7+ $38.3148 $268.2036
8+ $37.0385 $296.3080
11+ $33.2063 $365.2693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess