EN
  • EN
  • DE

MC33761SNT1-028

Part No MC33761SNT1-028
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Ultra Low−Noise Low Dropout Voltage Regulator with 1.0 V ON/OFF Control | IC REG LINEAR 2.8V 80MA 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.25V at 80mA
Output Current 80mA
Current - Quiescent (Iq) 180μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Antisaturation, Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Family Part Number MC33761
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218477-MC33761SNT1-028
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33761SNT1-028 CAD Model

Description

ON Semiconductor MC33761SNT1-028: Ultra-Low Noise, High PSRR Linear Voltage Regulator

The MC33761SNT1-028 from ON Semiconductor is a stellar example of a high-performance, ultra-low noise linear voltage regulator designed to deliver clean power to sensitive RF and analog circuitry. With its exceptional power supply rejection ratio (PSRR) and low noise output, this component is ideal for applications requiring a stable and pure voltage supply, such as wireless communication systems, medical equipment, and precision instrumentation.

Constructed with an advanced BiCMOS process, the MC33761SNT1-028 operates over a wide input voltage range and can provide a fixed output voltage with high accuracy. The device is capable of sourcing up to 150 mA of load current, making it suitable for a variety of low-power applications. Additionally, the low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.

Key features of the MC33761SNT1-028 include:

  • Ultra-Low Output Noise: This regulator produces a very low output noise level of typically 30 µVRMS, which is crucial for maintaining signal integrity in noise-sensitive circuits.
  • High PSRR: The high power supply rejection ratio of 70 dB at 1 kHz reduces the impact of supply voltage fluctuations on the output voltage, providing a more stable and reliable power source.
  • Low Dropout Voltage: The device's low dropout performance ensures efficient operation and a reduced need for a higher input voltage, which can be beneficial in battery-powered devices.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Wide Operating Temperature Range: The MC33761SNT1-028 is designed to operate over an industrial temperature range of -40°C to +85°C, accommodating a broad spectrum of environmental conditions.

The MC33761SNT1-028 comes in a compact, surface-mountable SOT-23-5 package, making it an excellent choice for space-constrained applications. Its small footprint, combined with outstanding performance characteristics, ensures that this voltage regulator can be seamlessly integrated into sophisticated electronic systems without compromising on power integrity.

Whether you're developing high-fidelity audio equipment, precision sensors, or any other application where power supply noise can be detrimental, the MC33761SNT1-028 from ON Semiconductor provides a reliable solution for maintaining a clean and stable voltage rail.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2494 $58.6090
565+ $0.2047 $115.6555
875+ $0.1984 $173.6000
1,205+ $0.1919 $231.2395
1,560+ $0.1855 $289.3800
2,085+ $0.1663 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess