EN
  • EN
  • DE

1N4567A

Part No 1N4567A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description TEMPERATURE COMPENSATED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539074-1N4567A
Ultra Librarian 3D Model Ultra Librarian 1N4567A CAD Model

Description

The 1N4567A is a high-precision voltage reference diode from the renowned Microchip Technology. This component is specifically designed to offer stable and reliable voltage references for various applications, including precision power supplies, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).

With its tight voltage tolerance and low dynamic impedance, the 1N4567A ensures excellent temperature stability and minimal voltage deviation under different load conditions, making it an ideal choice for critical electronic circuits. The device operates effectively across a wide temperature range, maintaining consistent performance and providing engineers with a dependable reference voltage for their designs.

Key Features:

  • Stable Voltage Reference: The 1N4567A provides a precise and stable reference voltage, which is crucial for the accuracy of high-performance electronic systems.
  • Low Dynamic Impedance: This characteristic ensures minimal voltage fluctuation with varying current loads, contributing to the overall stability of the reference voltage.
  • Excellent Temperature Stability: The device is engineered to perform consistently over a broad temperature range, making it suitable for applications that are exposed to varying environmental conditions.
  • Tight Voltage Tolerance: With its precise manufacturing process, the 1N4567A offers a voltage tolerance that ensures reliability in the most demanding applications.

The 1N4567A is packaged in a durable, hermetically sealed glass package, which provides superior protection against environmental factors such as moisture and dust. This robust packaging, combined with Microchip Technology's commitment to high-quality manufacturing standards, ensures that the 1N4567A delivers consistent performance over its operational lifespan.

Whether you are developing precision instrumentation, calibration equipment, or any other application requiring a stable voltage reference, the 1N4567A from Microchip Technology is an excellent choice that offers reliability, accuracy, and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess