EN
  • EN
  • DE

1N4749AG/TR

Part No 1N4749AG/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 963183-1N4749AG/TR
Ultra Librarian 3D Model Ultra Librarian 1N4749AG/TR CAD Model

Description

The 1N4749AG/TR is a robust Zener diode offered by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular component is designed to provide a precise voltage reference and is commonly used in voltage regulation applications. The "TR" designation indicates that the device is provided in a tape and reel packaging format, which is ideal for automated assembly processes.

Key Features:

  • Zener Voltage: The 1N4749AG/TR has a nominal Zener voltage of 24V, which makes it suitable for a wide range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 1W, it can handle a moderate amount of power, making it a versatile choice for various applications.
  • Tolerance: This Zener diode offers a standard tolerance of ±5%, ensuring reliable performance and consistency in its voltage regulation capabilities.
  • Package: The device comes in a DO-41 glass package, which is known for its durability and resistance to environmental factors.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, allowing for stable operation in diverse environmental conditions.

Applications:

The 1N4749AG/TR Zener diode is suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in electronic circuits
  • Voltage reference in analog circuits
  • Overvoltage protection in sensitive electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality and the 1N4749AG/TR is no exception. Each diode is rigorously tested to ensure it meets the high standards expected from Microchip products. The device's reliability is further enhanced by its glass passivated junction, which provides long-term stability and protection against the elements.

Packaging and Availability:

The 1N4749AG/TR is available in bulk quantities and comes in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For detailed information on purchasing and availability, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess