EN
  • EN
  • DE

1N5819-1

Part No 1N5819-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 1A DO204AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Diode Schottky 45 V 1A Through Hole DO-204AL (DO-41)
Manufacturer Microchip Technology
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package DO-204AL (DO-41)
Family Name 1N5819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905725-1N5819-1
Ultra Librarian 3D Model Ultra Librarian 1N5819-1 CAD Model

Description

Product Overview: 1N5819-1 Schottky Diode from Microchip Technology

The 1N5819-1 is a high-performance Schottky diode manufactured by Microchip Technology, a leader in the semiconductor industry. This diode is designed to offer efficient low voltage power rectification with its Schottky barrier technology, making it an ideal choice for a wide range of electronic applications.

With its metal to silicon junction diode featuring a low forward voltage drop, the 1N5819-1 enhances system efficiency by minimizing the power loss during operation. This characteristic is particularly valuable in power-sensitive designs where energy efficiency is a critical factor.

Key Features:

  • Low Forward Voltage Drop: The diode provides a forward voltage drop as low as 0.525V at 1A, which is beneficial for applications requiring high efficiency.
  • High Surge Current Capability: Designed to handle high surge currents without failure, which is crucial for protecting circuits from unexpected voltage spikes.
  • Guard Ring Die Construction: The guard ring design enhances the ruggedness and long-term reliability of the diode, making it suitable for demanding environments.
  • Low Power Loss: With its Schottky barrier technology, the 1N5819-1 ensures minimal power loss, contributing to the overall energy efficiency of the system.
  • Wide Operating Temperature Range: This diode can operate over a wide temperature range from -65°C to 150°C, accommodating various industrial and commercial applications.

Applications:

The versatility of the 1N5819-1 allows it to be used in multiple applications including:

  • DC-DC converters
  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • Switching power supplies
  • Or-ing diode in redundant power systems
  • Polarity protection applications

Microchip Technology's commitment to quality ensures that the 1N5819-1 Schottky diode meets the highest standards of performance and reliability. Whether you are designing a new power system or seeking to improve the efficiency of an existing one, the 1N5819-1 is a dependable component that can enhance your application's performance.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess