EN
  • EN
  • DE

ATXMEGA64B1-CU

Part No ATXMEGA64B1-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLSH 100CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® XMEGA® B1
Package Reel - TR
Number of I/O 53
Family Name ATxmega64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA64B1-CUDKR-ND, 1611-ATXMEGA64B1-CUTR, 1611-ATXMEGA64B1-CUTR-ND, 1611-ATXMEGA64B1-CUCT, 1611-ATXMEGA64B1-CU, ATXMEGA64B1-CUTR, 1611-ATXMEGA64B1-CUCT-ND, 1611-ATXMEGA64B1-CUDKR, ATXMEGA64B1-CUDKR, 1611-ATXMEGA64B1-CUTRINACTIVE, 1611-ATXMEGA64B1-CUDKRINACTIVE, ATXMEGA64B1-CUCT
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852627-ATXMEGA64B1-CU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64B1-CU CAD Model

Description

Microchip Technology's ATXMEGA64B1-CU: A High-Performance, Low-Power 8/16-bit Microcontroller

The ATXMEGA64B1-CU from Microchip Technology is a cutting-edge microcontroller that seamlessly blends the efficiency of 8-bit microcontrollers with the processing power of 16-bit systems. Designed to operate at a maximum frequency of 32MHz, this device is part of the AVR XMEGA B1 family, which is renowned for its exceptional performance in real-time applications, robust communication interfaces, and low power consumption.

Constructed with a modified Harvard architecture, the ATXMEGA64B1-CU features 64KB of in-system self-programmable flash, 4KB of boot code section, 2KB EEPROM, and 4KB SRAM. This ample memory provision is ideal for complex applications that require significant data storage and manipulation. Additionally, the device supports both parallel and serial programming, offering versatility for various development and deployment scenarios.

One of the standout features of the ATXMEGA64B1-CU is its advanced power management system. With its picoPower technology, the microcontroller ensures that power consumption is minimized across all operating modes, including active, idle, and power-down modes, making it an excellent choice for battery-powered and energy-sensitive applications.

The device is equipped with a range of peripheral features, including a 12-bit ADC, two 8-bit DACs, and multiple communication modules such as USART, SPI, and TWI. These interfaces make the ATXMEGA64B1-CU highly adaptable, allowing it to connect with a wide array of external devices and sensors, thus expanding its utility in complex embedded systems.

For enhanced security and data integrity, the ATXMEGA64B1-CU incorporates features such as a hardware CRC generator, a random number generator, and an AES cryptographic engine. These security features provide robust protection against data corruption and unauthorized access, making the microcontroller suitable for applications where data security is paramount.

Finally, the ATXMEGA64B1-CU is available in a 64-pin TQFP package, making it compact enough for space-constrained applications while still offering sufficient I/O options for most use cases. Whether it's for industrial control systems, consumer electronics, or medical devices, the ATXMEGA64B1-CU is a versatile and reliable microcontroller that delivers high performance with low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8673 $50.2749
32+ $3.1732 $101.5424
49+ $3.0740 $150.6260
68+ $2.9749 $202.2932
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess