EN
  • EN
  • DE

23K256-I/ST

Part No 23K256-I/ST
Manufacturer Microchip Technology
Catalog SRAM
Description SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin TSSOP Tube / 256K SPI Bus Low-Power Serial SRAM | IC SRAM 256K SPI 20MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 23K256
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123075-23K256-I/ST
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 23K256
Introduction Date December 16, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 23K256-I/ST CAD Model

Description

Product 23K256-I/ST Overview

The 23K256-I/ST is a high-performance, 32K x 8 Serial SRAM device designed and manufactured by Microchip Technology. This integrated circuit is a perfect solution for applications requiring fast data access, low power consumption, and efficient operation in a compact footprint.

Key Features

  • Memory Size: The device boasts a memory size of 256 Kbits, providing ample space for temporary data storage in a variety of applications.
  • Interface Type: It utilizes the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer between the SRAM and the host controller.
  • Operating Voltage: The 23K256-I/ST operates within a voltage range of 2.7V to 3.6V, making it suitable for battery-operated and low-power devices.
  • Speed: With a clock frequency of up to 20 MHz, this SRAM module offers rapid access times, which is critical for performance-sensitive applications.
  • Temperature Range: The device is designed to perform reliably in industrial temperature ranges, from -40°C to +85°C.
  • Package: Housed in an 8-pin SOIC (Small Outline Integrated Circuit) package, the 23K256-I/ST is easy to integrate into various PCB designs.

Applications

The versatility of the 23K256-I/ST makes it an ideal choice for a wide array of applications. It is commonly used in digital signal processing, industrial control systems, data logging devices, and any system that requires swift and reliable data manipulation. Its low-power consumption also makes it suitable for portable and battery-powered devices.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 23K256-I/ST is no exception. It is fabricated with high-quality materials and tested rigorously to ensure its reliability in demanding conditions. Customers can trust this SRAM device to deliver consistent performance and to maintain data integrity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Lowest to $4.1149
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3222 $51.0884
53+ $1.9054 $100.9862
82+ $1.8459 $151.3638
112+ $1.7863 $200.0656
145+ $1.7268 $250.3860
194+ $1.5482 $300.3508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,948 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess