Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 23K640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Standard Package 100
Win Source Part Number 1320877-23K640-E/ST
Ultra Librarian 3D Model Ultra Librarian 23K640-E/ST CAD Model

Description

Product Overview: Microchip Technology's 23K640-E/ST

The 23K640-E/ST is a high-performance serial SRAM device from the renowned manufacturer Microchip Technology. This device offers a flexible and robust storage solution for a wide range of embedded systems. With its advanced features and capabilities, the 23K640-E/ST is an ideal choice for designers and engineers looking to enhance the memory performance of their applications.

Key Features

  • Memory Size: The 23K640-E/ST comes with 64 Kbits of SRAM, providing ample space for buffering and data storage in complex applications.
  • Interface Type: It utilizes a SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and compatibility with a multitude of microcontrollers and processors.
  • Operating Voltage: This device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Access Time: With a fast access time, the 23K640-E/ST allows for quick data retrieval, enhancing overall system performance.
  • Temperature Range: It is designed to operate reliably within an industrial temperature range, ensuring stability and functionality under varying environmental conditions.
  • Package: The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is both space-efficient and easy to integrate into PCB designs.

Applications

The versatility of the 23K640-E/ST makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Networking equipment
  • Medical devices
  • Consumer electronics

With its robust design and high-speed interface, the 23K640-E/ST from Microchip Technology is a reliable choice for developers looking to incorporate additional memory into their systems without compromising on performance or power efficiency. Its compatibility with a broad range of microcontrollers and processors makes it a versatile component for various applications across multiple industries.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Renesas Electronics America
EEPROM, 64KX8, SERIAL
Need more? Email Us
ECAD model for R1EX25512ATA00A#S0
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
STMicroelectronics
IC EEPROM 256KBIT SPI 8TSSOP
Need more? Email Us
ECAD model for M95256-DRDW8TP/K
Rohm Semiconductor
IC EEPROM 8KBIT I2C VSON008X2030
Need more? Email Us
ECAD model for BR24G08NUX-3ATTR
Macronix
IC FLASH 2MBIT SPI/QUAD 8USON
Lowest to $1.0861
ECAD model for MX25U2035FZUI
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention