EN
  • EN
  • DE

STP6NB80FP

Part No STP6NB80FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 800V - 1.6 Ohm - 5.7A - TO-220/TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194644-STP6NB80FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP6NB80FP CAD Model

Description

STP6NB80FP - STMicroelectronics Power MOSFET

The STP6NB80FP is a robust and high-performance N-channel Power MOSFET from STMicroelectronics, designed to deliver efficient power conversion in a variety of applications. This MOSFET features state-of-the-art technology that ensures optimal performance for both switching and linear operation, making it a versatile choice for designers.

Key Features

  • Voltage Rating: The STP6NB80FP is designed to handle a maximum drain-source voltage (V<sub>DS) of 800V, which makes it suitable for high voltage applications.
  • Current Capability: It has a continuous drain current (I<sub>D) rating of 6A, ensuring it can handle significant power loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 1.2 Ohms, this MOSFET provides high efficiency with reduced conduction losses.
  • Fast Switching Speed: Its fast switching characteristics are ideal for high-frequency applications, contributing to improved overall system efficiency.
  • High dv/dt Capability: Designed to withstand high voltage transients, the STP6NB80FP offers reliability in demanding conditions.
  • TO-220FP Package: The device comes in a fully molded TO-220FP package, which provides excellent thermal performance and is suitable for through-hole mounting.

Applications

The STP6NB80FP is a versatile component that can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Lighting and LED drivers
  • Power management solutions

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STP6NB80FP is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications. The device also features built-in protection against excessive voltage, current, and temperature, enhancing its durability and lifespan.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess