EN
  • EN
  • DE

ST7FOXF1M6

Part No ST7FOXF1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 212230-ST7FOXF1M6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FOXF1M6 CAD Model

Description

ST7FOXF1M6 Microcontroller - STMicroelectronics

The ST7FOXF1M6 is a versatile and powerful microcontroller from STMicroelectronics, designed to offer a broad range of features to meet the demanding requirements of modern embedded systems. This microcontroller is based on the high-performance ST7 core, which provides a perfect balance between processing power and energy efficiency, making it an ideal choice for both industrial and consumer applications.

The device operates at a maximum frequency of 16 MHz, ensuring swift processing capabilities for time-sensitive tasks. It comes with 8 KB of Flash memory, providing ample space for application code, and 1 KB of RAM, which is sufficient for temporary data storage during operation. The microcontroller also features 128 bytes of EEPROM, which can be used to store configuration parameters or small amounts of data that must be preserved between resets or power cycles.

One of the standout features of the ST7FOXF1M6 is its robust I/O capabilities. It includes various peripherals such as multiple 10-bit ADC channels, allowing for accurate analog signal measurement. The device also supports a range of communication protocols, including SPI and I2C, facilitating easy integration with other components and systems. Moreover, it possesses a single UART for serial communication, which is essential for debugging and interfacing with other serial devices.

For enhanced functionality, the ST7FOXF1M6 is equipped with a watchdog timer, which helps prevent system hangs and crashes by resetting the microcontroller in case of software anomalies. Additionally, it has an in-circuit debugging and programming interface, enabling developers to easily upload firmware and perform real-time debugging.

STMicroelectronics ensures that the ST7FOXF1M6 is available in a 20-pin SO package, which is suitable for space-constrained applications. The microcontroller operates within an industrial temperature range of -40°C to +85°C, making it resilient in harsh environments. With its combination of performance, memory, and peripheral features, the ST7FOXF1M6 is a highly adaptable microcontroller that can cater to a wide array of applications, from simple control systems to more complex automation tasks.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess