EN
  • EN
  • DE

23LC512-I/P

Part No 23LC512-I/P
Manufacturer Microchip Technology
Catalog Memory
Description IC SRAM 512KBIT SPI/QUAD 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 20 MHz
Write Cycle Time - Word, Page -
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 23LC512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371387-23LC512-I/P
Ultra Librarian 3D Model Ultra Librarian 23LC512-I/P CAD Model

Description

Microchip Technology's 23LC512-I/P Serial SRAM

The 23LC512-I/P is a high-performance, 512 Kbit Serial SRAM device from the reputable Microchip Technology. This integrated circuit is designed to add more RAM to any microcontroller or microprocessor project, providing a significant boost in data storage capabilities. The 23LC512-I/P operates on a wide voltage range, making it a flexible choice for various applications.

Key Features

  • Memory Size: The device offers a substantial 512 Kbits of SRAM, which is ideal for buffering and data storage operations in complex systems.
  • Interface: It utilizes the standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and providing high-speed data transfer rates.
  • Speed: The 23LC512-I/P boasts an impressive maximum clock frequency of 20 MHz, making it suitable for applications requiring rapid access to stored data.
  • Voltage Range: With an operating voltage range of 2.5V to 5.5V, it can be used in both 3.3V and 5V systems, offering great design flexibility.
  • Package: The device comes in a standard 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for prototyping and production.

Applications

The 23LC512-I/P is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Networking and telecommunications

Its robust design ensures reliable operation in environments that may experience variable temperatures and conditions. The Serial SRAM is also an excellent choice for applications that require non-volatile memory to preserve data during power loss.

Conclusion

Microchip Technology's 23LC512-I/P Serial SRAM is a powerful memory solution for designers looking to enhance the data storage capabilities of their systems with minimal complexity. Its SPI interface, wide voltage compatibility, and substantial storage capacity make it a go-to choice for a multitude of applications. Whether you're working on a small DIY project or a large-scale industrial application, the 23LC512-I/P promises to deliver the performance and reliability that Microchip is known for.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess