EN
  • EN
  • DE

24AA32AFT-I/SN

Part No 24AA32AFT-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT I2C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA32
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854719-24AA32AFT-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA32AFT-I/SN CAD Model

Description

Microchip Technology 24AA32AFT-I/SN EEPROM

The 24AA32AFT-I/SN is a high-performance, 32-Kilobit (Kb) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for their reliable and innovative memory solutions. This particular model is part of the 24AA32 series and comes in an 8-lead TSSOP package, designed for a wide range of applications that require low-power and high endurance data storage.

Featuring a flexible I²C™ (Inter-Integrated Circuit) interface, the 24AA32AFT-I/SN provides simple and efficient integration into most microcontroller-based systems. The I²C interface supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes, making it suitable for various communication requirements. Additionally, the device is optimized for extended temperature ranges, operating reliably between -40°C to +85°C, which is ideal for industrial and automotive applications where extreme conditions are commonplace.

With a memory density of 32Kb, the EEPROM is organized as 4,096 x 8-bit memory blocks, allowing for ample storage of configuration settings, calibration data, or small application logs. The 24AA32AFT-I/SN also boasts a low standby current, which is crucial for battery-operated devices where power conservation is a priority.

One of the key features of this EEPROM is its hardware write-protect pin, which provides an additional layer of data security. When activated, it prevents accidental data changes during volatile conditions, ensuring the integrity of the stored information. Furthermore, the device has a high endurance of one million erase/write cycles and a data retention period of over 200 years, ensuring the longevity and durability of the stored data.

The 24AA32AFT-I/SN is not only energy-efficient but also supports sequential read operation, which is beneficial for reading multiple bytes of data in a single operation. This feature streamlines data retrieval, making it faster and more efficient.

In summary, the Microchip Technology 24AA32AFT-I/SN EEPROM is a robust, versatile, and reliable storage solution that meets the needs of a broad spectrum of applications. Its combination of high endurance, extended temperature range, and low-power operation makes it an excellent choice for designers looking to optimize their systems for performance and durability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4640 $51.2400
85+ $1.2013 $102.1105
130+ $1.1637 $151.2810
180+ $1.1262 $202.7160
230+ $1.0886 $250.3780
310+ $0.9760 $302.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess