EN
  • EN
  • DE

24A64-I/MS

Part No 24A64-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151837-24A64-I/MS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24A64-I/MS CAD Model

Description

The 24A64-I/MS represents a highly reliable, high-performance integrated circuit solution by Microchip Technology. This particular model is part of the 24xx64 series, which is a range of 64K I2C™ Serial EEPROM devices. This product is designed for a wide array of applications that require non-volatile memory storage. Its design is optimized to provide a flexible and cost-effective solution for sophisticated circuit designs.

Key Features

  • Memory Size: The device boasts a 64 Kbit (8 Kbyte) memory size, enabling ample storage for configuration data, serial numbers, calibration data, and more.
  • Communication Interface: It features an I2C (Inter-Integrated Circuit) serial interface, which supports standard and fast mode (100 kHz and 400 kHz) operations, making it highly versatile for various communication protocols.
  • Operating Voltage: The 24A64-I/MS operates at a voltage range of 1.7V to 5.5V, making it suitable for low-power and standard operations.
  • Temperature Range: This device is operational over the industrial temperature range (-40°C to +85°C), ensuring reliability and performance under extreme conditions.
  • Packaging: The device comes in an 8-lead MSOP (Mini Small Outline Package) that is both space-efficient and conducive to streamlined PCB design layouts.
  • Write Protection: It includes a write-protect feature that helps prevent inadvertent writes to the memory during moments of unintended bus contention or system malfunctions.
  • Endurance: The EEPROM cells are rated for high endurance with one million write cycles, and a data retention period of over 100 years, ensuring the longevity and durability of the data storage.

Applications

Microchip's 24A64-I/MS is an exceptional choice for a multitude of applications, including but not limited to:

  • Industrial and automotive applications where long-term data storage is critical.
  • Consumer electronics that require configuration settings or user preferences to be preserved.
  • Medical devices where calibration data needs to be stored securely and reliably.
  • Telecommunication systems that benefit from the device's robust serial communication capabilities.

In conclusion, the 24A64-I/MS from Microchip Technology is a versatile and dependable EEPROM solution that offers excellent performance, durability, and scalability for a wide range of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess