EN
  • EN
  • DE

24AA025E64T-I/OT

Part No 24AA025E64T-I/OT
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C SOT23-6 / EEPROM Memory IC 2Kbit I2C 400 kHz 900 ns SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 24AA025E64
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854704-24AA025E64T-I/OT
Ultra Librarian 3D Model Ultra Librarian 24AA025E64T-I/OT CAD Model

Description

The 24AA025E64T-I/OT from Microchip Technology is a 2Kbit serial EEPROM with a preprogrammed IEEE EUI-64 MAC address. It is organized as two blocks of 128 x 8-bit memory with a 2-wire serial interface. The device is available in a SOT-23-6 package.

The 24AA025E64T-I/OT is designed for low-power applications, with a maximum standby current of only 1uA. It also has a fast write time of only 900ns. The device can be operated with a supply voltage of 1.7V to 5.5V, making it ideal for a wide range of applications.

The 24AA025E64T-I/OT is compatible with the I2C bus, making it easy to interface with microcontrollers and other devices. It also has a Schmitt trigger input for noise suppression and output slope control to eliminate ground bounce.

The 24AA025E64T-I/OT is ideal for a wide range of applications, including:

Industrial automation: The 24AA025E64T-I/OT can be used to store configuration data, sensor readings, and other data in industrial automation applications. Consumer electronics: The 24AA025E64T-I/OT can be used to store product information, user settings, and other data in consumer electronics products such as smartphones, tablets, and wearable devices. IoT: The 24AA025E64T-I/OT can be used to store IoT device configuration data, sensor readings, and other data. Here are some of the key features of the 24AA025E64T-I/OT:

2Kbit (256 x 8) serial EEPROM Preprogrammed IEEE EUI-64 MAC address 2-wire serial interface (I2C compatible) Low-power operation (1uA standby current) Fast write time (900ns) Wide supply voltage range (1.7V to 5.5V) Schmitt trigger input for noise suppression Output slope control to eliminate ground bounce The 24AA025E64T-I/OT is a versatile and feature-rich serial EEPROM that is ideal for a wide range of applications. It is easy to use and interface with, and it is available in a small SOT-23-6 package.

Here are some examples of how the 24AA025E64T-I/OT can be used in different applications:

In an industrial automation application, the 24AA025E64T-I/OT can be used to store configuration data for a programmable logic controller (PLC). This data could include the PLC's I/O assignments, timer settings, and other parameters. The 24AA025E64T-I/OT could also be used to store sensor readings from the PLC's inputs. This data could be used to monitor the PLC's environment or to track the performance of the PLC's outputs. In a consumer electronics product, the 24AA025E64T-I/OT can be used to store product information such as the product's model number, serial number, and firmware version. The 24AA025E64T-I/OT could also be used to store user settings such as the volume level, display brightness, and preferred language. In an IoT device, the 24AA025E64T-I/OT can be used to store device configuration data such as the device's network settings and sensor calibration parameters. The 24AA025E64T-I/OT could also be used to store sensor readings from the device's sensors. This data could be transmitted to the cloud for analysis and storage. The 24AA025E64T-I/OT is a versatile and feature-rich serial EEPROM that is ideal for a wide range of applications. It is easy to use and interface with, and it is available in a small SOT-23-6 package.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7724 $50.2060
160+ $0.6338 $101.4080
245+ $0.6140 $150.4300
340+ $0.5942 $202.0280
440+ $0.5744 $252.7360
585+ $0.5149 $301.2165
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,397 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess