EN
  • EN
  • DE

24AA02T-I/MNY

Part No 24AA02T-I/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description 2K I2C™ Serial EEPROM | IC EEPROM 2K I2C 400KHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Family Part Number 24AA02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123124-24AA02T-I/MNY
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA02T-I/MNY CAD Model

Description

The Microchip Technology 24AA02T-I/MNY is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is highly optimized for low-power, low-voltage operations. This EEPROM operates across a voltage range of 1.7V to 5.5V, making it suitable for battery-operated and handheld devices where power efficiency is crucial.

Key Features:

  • Memory Size: 2 Kbits (256 x 8)
  • Interface: I2C (2-Wire)
  • Operating Voltage Range: 1.7V to 5.5V
  • Speed: Supports standard and fast I2C modes (100 kHz and 400 kHz)
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Packaging: 8-lead TSSOP (Thin Shrink Small Outline Package)
  • Write Cycle Time: 5 ms (max)
  • Write Protect: Dedicated write-protect pin for hardware data protection
  • Endurance: Capable of 1 million write cycles
  • Data Retention: Guaranteed for over 200 years

This EEPROM device from Microchip Technology is designed for applications that require data storage that can be frequently updated, such as configuration settings, calibration data, and user preferences. The 24AA02T-I/MNY offers a convenient and reliable solution for storing small amounts of data that must be preserved during power-off scenarios.

Applications:

  • Consumer Electronics
  • Industrial and Medical Devices
  • Automotive Systems
  • Smart Cards
  • Portable Devices

With its robust design and versatile features, the Microchip Technology 24AA02T-I/MNY EEPROM is an excellent choice for designers looking for a compact, low-power, and reliable non-volatile memory solution. Its small form factor and compatibility with the I2C serial interface make it easy to integrate into a wide range of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7906 $51.3890
155+ $0.6487 $100.5485
240+ $0.6284 $150.8160
330+ $0.6082 $200.7060
430+ $0.5879 $252.7970
570+ $0.5271 $300.4470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,324 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess