EN
  • EN
  • DE

24AA02T-I/MS

Part No 24AA02T-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 2K I2C™ Serial EEPROM | IC EEPROM 2KB I2C 400KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 24AA02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123125-24AA02T-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA02T-I/MS CAD Model

Description

Product Overview: 24AA02T-I/MS from Microchip Technology

The 24AA02T-I/MS is a high-performance, 2 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. Designed for a wide range of applications, this memory component is an ideal solution for data storage in industrial, automotive, and consumer electronics where reliable and flexible data storage is essential.

Key Features

  • Memory Size: The 24AA02T-I/MS offers 2 Kbits of memory, organized as 256 x 8 bits, which is suitable for storing configuration settings, calibration data, or small application parameters.
  • Interface Type: It communicates via a fast and efficient I²C (Inter-Integrated Circuit) serial interface, supporting standard, fast, and high-speed modes.
  • Operating Voltage Range: This device operates across a broad voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an industrial temperature range from -40°C to +85°C.
  • Packaging: The EEPROM comes in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Write Protect: A dedicated write-protect pin helps to prevent inadvertent writes, thereby securing the stored data against accidental modifications.

Applications

The versatility of the 24AA02T-I/MS allows it to be used in a variety of applications, including:

  • Industrial and automotive systems for parameter storage
  • Consumer electronics for device configuration
  • Smart cards and identification systems
  • Network devices for MAC address storage
  • Medical devices for calibration and firmware data

Reliability and Support

Microchip Technology is known for its commitment to quality, and the 24AA02T-I/MS is no exception. It is designed to ensure data integrity and long-term reliability. For technical support and detailed documentation, customers can access Microchip's extensive resources, including datasheets, application notes, and design guides.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8034 $52.2210
155+ $0.6592 $102.1760
235+ $0.6386 $150.0710
325+ $0.6180 $200.8500
420+ $0.5974 $250.9080
565+ $0.5356 $302.6140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,066 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess