EN
  • EN
  • DE
  • IT

24AA08T-I/OT

Part No 24AA08T-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 8K-bit 4Block x 256 x 8 1.8V/2.5V/3.3V/5V 5-Pin SOT-23 T/R / IC EEPROM 8KBIT 400KHZ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 005505-24AA08T-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 24AA08
Introduction Date September 17, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24AA08T-I/OT CAD Model

Description

Microchip Technology's 24AA08T-I/OT EEPROM

The 24AA08T-I/OT is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from the industry-leading manufacturer Microchip Technology. This device is designed for optimal storage solutions where low-power and low-voltage operations are essential. It is particularly suitable for advanced, space-constrained applications in various industries, including automotive, consumer electronics, and industrial automation.

The 24AA08T-I/OT comes in a compact SOT-23-5 package, making it an ideal choice for applications where board space is at a premium. Despite its small size, this EEPROM offers a substantial 8 Kbits of memory, organized as 1024 x 8 bits, allowing for efficient data storage for configuration settings, calibration data, and small application logs.

One of the key features of this product is its I2C-compatible (2-wire) serial interface, which facilitates easy integration into most microcontroller-based systems. This interface supports a 100 kHz (Standard), 400 kHz (Fast), and 1 MHz (Fast-Plus) data transfer rate, providing flexibility for a wide range of system clock speeds.

With an operating voltage range of 1.7V to 5.5V, the 24AA08T-I/OT is versatile enough to be used in both traditional 5V systems and modern low-voltage applications. This range of voltage compatibility ensures that it can meet the needs of battery-operated and portable devices without compromising on performance.

Moreover, the device features a low standby current, making it an energy-efficient choice for applications that require data retention while minimizing power consumption. It is also equipped with a write protect pin to prevent unintended writes, thereby securing the data integrity during critical operations or after final configuration.

The 24AA08T-I/OT operates across the industrial temperature range of -40°C to +85°C, ensuring reliability and stability under varying environmental conditions. Additionally, Microchip's commitment to quality means that this EEPROM is designed for long-term data retention and high endurance, making it a trustworthy choice for designers and engineers looking for a robust data storage solution.

In summary, the 24AA08T-I/OT from Microchip Technology is a compact, high-performance EEPROM that offers a perfect blend of size, power efficiency, and reliability, making it an excellent choice for a multitude of applications requiring non-volatile memory storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
Contact for details
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4360 $50.1400
280+ $0.3578 $100.1840
435+ $0.3466 $150.7710
600+ $0.3354 $201.2400
775+ $0.3242 $251.2550
1,035+ $0.2907 $300.8745
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,589 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess