EN
  • EN
  • DE

24AA32A-I/SN

Part No 24AA32A-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1003285-24AA32A-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA32A-I/SN CAD Model

Description

Product Overview: 24AA32A-I/SN

The 24AA32A-I/SN is a 32Kbit I2C™ compatible Serial EEPROM designed and manufactured by Microchip Technology. This high-performance memory module is an ideal data storage solution for applications requiring low-power consumption and stable data retention. Its small size and serial interface make it perfect for a wide range of applications in the consumer, industrial, and automotive sectors.

Key Features

  • Memory Size: The device provides 32 Kbits (4 Kbytes) of memory, organized as 128 pages of 32 bytes each.
  • Interface: It utilizes the I2C serial interface for communication, supporting standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes for versatile use cases.
  • Operating Voltage: The EEPROM operates across a broad voltage range of 1.7V to 5.5V, making it suitable for various logic levels and power supplies.
  • Package: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'SN' suffix in the product code, which is widely used and easy to solder on PCBs.
  • Temperature Range: It is designed to operate over the industrial temperature range, from -40°C to +85°C, ensuring reliability under harsh conditions.
  • Write Protection: The EEPROM features a write-protect pin to prevent inadvertent writes, which enhances data security.
  • Sequential Read: It supports sequential read operation, which is beneficial for reading multiple bytes of data efficiently.
  • Endurance: The 24AA32A-I/SN offers high write endurance, with a typical value of one million write cycles per byte, ensuring a long operational lifespan.
  • Data Retention: Data retention is rated for more than 200 years, providing a reliable non-volatile storage solution.

Applications

The versatility of the 24AA32A-I/SN makes it suitable for numerous applications, including:

  • Configuration and calibration data storage in industrial systems
  • Device address storage for removable peripherals
  • Real-time clocks, time stamp storage and log data in embedded systems
  • Parameter storage for various consumer electronics
  • Automotive systems requiring non-volatile memory backup

With its robust design, ease of integration, and Microchip's reputation for quality, the 24AA32A-I/SN is a reliable choice for designers and engineers looking to incorporate a compact and durable EEPROM into their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5791 $57.9100
245+ $0.4753 $116.4485
380+ $0.4604 $174.9520
520+ $0.4455 $231.6600
675+ $0.4307 $290.7225
900+ $0.3862 $347.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,499 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess