EN
  • EN
  • DE

24AA32AT-I/MC

Part No 24AA32AT-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 400KHZ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 005510-24AA32AT-I/MC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA32AT-I/MC CAD Model

Description

Microchip Technology's 24AA32AT-I/MC Serial EEPROM

The 24AA32AT-I/MC is a 32Kb I²C™ compatible Serial EEPROM designed by Microchip Technology, one of the leading manufacturers in the semiconductor industry. This device is specifically engineered to provide a robust and efficient memory storage solution for a wide array of applications that require low-power and high-performance data retention capabilities.

Key Features:

  • Memory Size: The 24AA32AT-I/MC offers a substantial 32 Kbits (4 Kbytes) of memory, which is organized as 4,096 x 8 bits, providing ample space for your data storage needs.
  • Interface: This EEPROM operates over an I²C compatible (2-wire) serial interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes, making it highly versatile for various communication requirements.
  • Operating Voltage: It functions within a broad voltage range of 1.7V to 5.5V, ensuring compatibility with both low-voltage and standard-voltage systems.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +85°C, making it suitable for challenging environmental conditions.
  • Write Protect: A write-protect feature is included to prevent inadvertent writes to the device, thus safeguarding the stored data.
  • Endurance: The EEPROM is rated for high endurance with 1,000,000 erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: It boasts a data retention period of over 200 years, providing a stable and durable storage solution.
  • Package: The 24AA32AT-I/MC comes in an 8-lead TSSOP (Thin Shrink Small Outline Package), which is well-suited for space-constrained applications.

This Microchip EEPROM is an ideal choice for applications such as real-time clocks, calibration data storage, digital potentiometer settings, and any system that requires a significant amount of non-volatile memory. The 24AA32AT-I/MC is designed for ease of integration into your design, with its small form factor and industry-standard I²C interface.

Whether you are working on consumer electronics, industrial automation, or automotive systems, the 24AA32AT-I/MC from Microchip Technology is a reliable and cost-effective solution for your non-volatile memory needs.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8232 $54.6960
70+ $1.4959 $104.7130
105+ $1.4492 $152.1660
145+ $1.4024 $203.3480
185+ $1.3557 $250.8045
250+ $1.2155 $303.8750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess