EN
  • EN
  • DE

24AA512-I/ST14

Part No 24AA512-I/ST14
Manufacturer Microchip Technology
Catalog EEPROM
Description 512K I2C™ CMOS Serial EEPROM | IC EEPROM 512K I2C 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512kb
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 24AA512
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1123146-24AA512-I/ST14
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA512-I/ST14 CAD Model

Description

Microchip Technology 24AA512-I/ST EEPROM

The 24AA512-I/ST from Microchip Technology is a 512Kb (64K x 8) I²C™ Smart Serial EEPROM device that offers a robust storage solution for your advanced applications. This EEPROM is designed for optimal performance with a wide range of operating temperatures, making it suitable for a variety of challenging environments.

Key Features

  • Memory Size: 512Kb (64K x 8)
  • Interface Type: I²C (2-Wire)
  • Speed: 400 kHz (I²C Fast Mode), 1 MHz (I²C Fast-Plus Mode)
  • Supply Voltage: 1.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C (Industrial Grade)
  • Packaging: TSSOP-14 package
  • Write Cycle Time: 5 ms (typical)
  • Addressing: Software configurable chip address
  • Endurance: 1 Million write cycles
  • Data Retention: 100 years

Applications

The 24AA512-I/ST EEPROM is versatile and can be used in a wide range of applications, including:

  • Industrial and automotive applications
  • Consumer electronics
  • Data loggers
  • Medical devices
  • Networking equipment

Reliability and Support

Microchip Technology is known for its high-quality products and the 24AA512-I/ST is no exception. With its high endurance and long data retention capabilities, this EEPROM provides a reliable storage solution for your critical data. Microchip also offers excellent customer and technical support, ensuring that you have all the resources you need to integrate this EEPROM into your designs seamlessly.

Ordering Information

The part number for this product is 24AA512-I/ST, with the 'I' denoting the industrial temperature range and 'ST' indicating the TSSOP-14 package type. When ordering, ensure that you specify the correct part number to receive the product that fits your technical requirements.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0061 $50.1525
61+ $1.6461 $100.4121
95+ $1.5946 $151.4870
130+ $1.5432 $200.6160
168+ $1.4918 $250.6224
225+ $1.3374 $300.9150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess