EN
  • EN
  • DE

24AA64T-I/MS

Part No 24AA64T-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 64K I2C™ Serial EEPROM | IC EEPROM 64KB I2C 400KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64kb
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 24AA64
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1123153-24AA64T-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA64T-I/MS CAD Model

Description

Microchip Technology's 24AA64T-I/MS: A High-Performance EEPROM

The 24AA64T-I/MS is a cutting-edge 64K I²C™ serial EEPROM device from the renowned manufacturer Microchip Technology. This particular model is designed to provide efficient data storage solutions with a focus on reliability and performance. It's an ideal component for a wide range of applications, including industrial, automotive, and consumer electronics where non-volatile memory storage is crucial.

Key Features:

  • Memory Size: The device boasts a significant 64-Kilobit memory capacity, which is organized as 8,192 x 8 bits. This allows for ample storage space for configuration parameters, calibration data, or small application programs.
  • Interface: The 24AA64T-I/MS utilizes a two-wire serial I²C (Inter-Integrated Circuit) interface, which supports a 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) clock frequency for versatile and rapid data transfer.
  • Operating Voltage: It operates at a voltage range of 1.7V to 5.5V, making it suitable for low-power applications and compatible with most microcontrollers without the need for level shifters.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability and stability in harsh environments.
  • Package: Encased in a compact 8-lead MSOP (Mini Small Outline Package), the 24AA64T-I/MS offers a space-saving solution for PCB layouts where space is at a premium.
  • Write Protection: It includes write-protect features such as software write protection for the entire memory array, which helps prevent accidental overwrites and data corruption.

Applications:

The versatility of the 24AA64T-I/MS makes it suitable for various applications. It can be integrated into:

  • Smart cards and identification systems
  • Networking equipment, such as routers and switches
  • Consumer electronics like TVs and remote controls
  • Medical and healthcare devices
  • Automotive systems, including engine control units

Microchip Technology's commitment to quality means the 24AA64T-I/MS is a reliable choice for designers and engineers looking to incorporate non-volatile memory into their systems. With its robust feature set and compact form factor, this EEPROM device is an excellent selection for those who require a combination of performance, durability, and space efficiency.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3607 $54.4280
90+ $1.1164 $100.4760
140+ $1.0816 $151.4240
195+ $1.0467 $204.1065
250+ $1.0118 $252.9500
335+ $0.9071 $303.8785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess