EN
  • EN
  • DE

24AA65T/SM

Part No 24AA65T/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 400KHZ 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 075139-24AA65T/SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA65T/SM CAD Model

Description

The 24AA65T/SM is a 64K I2C™ Smart Serial EEPROM designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is a high-quality, non-volatile memory device that offers a robust storage solution for applications requiring data retention through power cycles.

Featuring a 64-Kilobit (8K x 8) capacity, the 24AA65T/SM provides ample space for data storage such as device configuration, calibration data, and user interface preferences. The device operates across a voltage range of 1.8V to 5.5V, which makes it suitable for a wide array of applications, from low-power handheld devices to industrial control systems.

The 24AA65T/SM utilizes the I2C serial interface for communication, which allows for easy integration into most microcontroller-based systems. The I2C interface is well-known for its simplicity and efficiency, requiring only two bidirectional lines, Serial Data (SDA) and Serial Clock (SCL), for communication. This feature significantly reduces the complexity of the host system's wiring and contributes to a lower overall system cost.

The device's memory is organized as a series of 8-bit words, which can be accessed randomly or sequentially, providing flexibility in data management. The 24AA65T/SM also supports a write protect feature, which can be used to prevent accidental overwrites and ensure data integrity. Additionally, the EEPROM has a self-timed erase/write cycle, eliminating the need for complex programming algorithms and ensuring ease of use.

Packaged in a compact, surface-mount, 8-lead SOIC (SM) package, the 24AA65T/SM is designed for space-constrained applications and is known for its durability and reliability in various environmental conditions. Its wide temperature range and industry-standard packaging make it an excellent choice for both commercial and industrial markets.

With its combination of high-density storage, low-voltage operation, simple interface, and robust packaging, the Microchip Technology 24AA65T/SM EEPROM is an ideal memory solution for a vast array of electronic designs and applications.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess