EN
  • EN
  • DE

24CS512T-E/SM

Part No 24CS512T-E/SM
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT I2C 8SOIJ / EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 3.4 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 24CS512
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1350232-24CS512T-E/SM
Ultra Librarian 3D Model Ultra Librarian 24CS512T-E/SM CAD Model

Description

Microchip Technology's 24CS512T-E/SM EEPROM

The 24CS512T-E/SM is a high-performance, 512 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component from the renowned manufacturer Microchip Technology. Designed for a wide array of applications, this EEPROM offers a robust storage solution for data that must be preserved during power-down scenarios. The 24CS512T-E/SM is particularly well-suited for use in complex embedded systems where reliable and durable non-volatile memory storage is essential.

One of the standout features of this EEPROM is its I²C-compatible (2-wire) serial interface, which allows for easy integration into existing designs with minimal interface requirements. The device supports a standard 100 kHz, a fast 400 kHz, and a fast plus 1 MHz clock compatibility, providing flexibility for various system clock speeds and ensuring compatibility with both legacy and modern microcontroller architectures.

The 24CS512T-E/SM is encapsulated in a sturdy SOIJ (Small Outline J-Lead) package, which not only ensures a compact footprint on printed circuit boards but also offers a reliable connection for manufacturing. With its extended temperature range of -40°C to +85°C, this EEPROM can reliably operate in harsh environmental conditions, making it an ideal choice for industrial, automotive, and outdoor applications.

Security is a critical aspect of modern electronic systems, and the 24CS512T-E/SM addresses this with its built-in write protection features. The device includes software write protection for the entire memory array, which can be enabled or disabled via software commands. This ensures that critical data remains safe from accidental overwrites or corruption.

Moreover, the EEPROM provides a high endurance of 1 million erase/write cycles and a data retention period of over 200 years, which is testament to its durability and longevity. These characteristics make the 24CS512T-E/SM an excellent choice for applications where data integrity and reliability over extended periods are paramount.

In summary, the 24CS512T-E/SM from Microchip Technology is a versatile and reliable EEPROM solution that offers a potent combination of performance, security, and durability for a broad spectrum of data storage applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess