EN
  • EN
  • DE

M93C86-WMN6

Part No M93C86-WMN6
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 16KBIT MICROWIRE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series -
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8, 1K x 16
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M93C86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1379021-M93C86-WMN6
Ultra Librarian 3D Model Ultra Librarian M93C86-WMN6 CAD Model

Description

The M93C86-WMN6 is a 16-Kbit serial EEPROM product from STMicroelectronics, designed for applications that require reliable data storage and data integrity. This EEPROM device operates across a voltage range of 4.5V to 5.5V, making it suitable for many microcontroller-based systems and industrial applications where a stable power supply is available.

Key Features

  • Memory Size: 16 Kbit with an organization of 2048 x 8 bits or 1024 x 16 bits, which can be selected through a software instruction.
  • Interface: Serial Peripheral Interface (SPI) compatible, ensuring easy integration with most microcontrollers.
  • Write Cycle Time: Fast write cycle time of 5 ms max, with byte and page write modes (up to 64 bytes per page) to optimize programming time.
  • Write Protection: Features a Write Protect (WP) pin and Write Disable instructions for hardware and software data protection.
  • Frequency: Supports SPI bus frequencies up to 10 MHz, enabling quick data transfer.
  • Endurance: High reliability with 1 million write cycles and a data retention period of 40 years.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in an 8-pin SOIC (150 mil) package, which is a compact and versatile option for PCB design.

Applications

The M93C86-WMN6 EEPROM is ideal for a wide range of applications, including:

  • Industrial control systems
  • Automotive systems
  • Portable devices
  • Medical devices
  • Smart cards

STMicroelectronics ensures the M93C86-WMN6 meets the high standards expected for professional-grade electronic components, providing reliability and performance for your storage needs. Whether for parameter storage, device configuration, or small data logging, this EEPROM brings a robust and efficient solution to your electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess