EN
  • EN
  • DE

24FC128-I/SM

Part No 24FC128-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT I2C 1MHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-SOIJ
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIJ
Family Name 24FC128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906029-24FC128-I/SM
Ultra Librarian 3D Model Ultra Librarian 24FC128-I/SM CAD Model

Description

Microchip Technology 24FC128-I/SM

The 24FC128-I/SM is a 128-Kilobit I2C-compatible serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-endurance memory module is designed for advanced applications in industrial, automotive, and consumer electronics that require efficient data storage and retrieval.

With its I2C interface, the 24FC128-I/SM allows for easy integration into a wide range of microcontroller-based systems. The device supports a fast data transfer rate, making it suitable for high-performance computing tasks. Additionally, the EEPROM is capable of operating across a broad voltage range of 2.5V to 5.5V, which makes it versatile for various circuit designs and power requirements.

Key Features:

  • Memory Size: 128 Kbits (16,384 x 8)
  • Interface: I2C (2-wire serial interface), supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes
  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C (Industrial grade)
  • Packaging: 8-lead SOIJ (Small Outline Integrated Circuit, J-leaded)
  • Write Cycle Time: 5 ms (maximum)
  • Endurance: 1 million write cycles per byte
  • Data Retention: 200 years
  • Page Write Buffer: 64-byte page write mode

One of the notable benefits of the 24FC128-I/SM is its robust endurance, capable of withstanding 1 million write cycles per byte, ensuring long-term reliability for applications that frequently update data. The device also boasts a significant data retention period of up to 200 years, providing a stable solution for archival purposes.

The small footprint of the 8-lead SOIJ package allows for a compact design, making it an excellent choice for space-constrained applications. The page write buffer of 64 bytes enables efficient data handling and can enhance the overall system performance by reducing the number of write cycles required for data logging or parameter storage.

Overall, the Microchip Technology 24FC128-I/SM EEPROM is a highly reliable and versatile memory solution that meets the needs of sophisticated electronic systems, delivering the performance and durability required for today's demanding applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8455 $65.0730
13+ $8.8993 $115.6909
21+ $8.6209 $181.0389
28+ $8.3426 $233.5928
36+ $8.0654 $290.3544
48+ $7.2303 $347.0544
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess