EN
  • EN
  • DE

24FC512T-I/SN

Part No 24FC512T-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24FC512
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 849101-24FC512T-I/SN
Ultra Librarian 3D Model Ultra Librarian 24FC512T-I/SN CAD Model

Description

Microchip 24FC512T-I/SN EEPROM

The 24FC512T-I/SN is a 512 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This high-density EEPROM offers a sizeable amount of non-volatile memory, which retains data even when the power is turned off, making it an ideal choice for a wide range of applications that require data storage and retrieval without the need for a constant power supply.

The device operates in the standard I²C fast mode, with a maximum clock frequency of 1 MHz, allowing for quick and efficient data transfer. Its interface is user-friendly, facilitating easy integration into various microcontroller-based systems. The 24FC512T-I/SN comes in a compact SOIC (Small Outline Integrated Circuit) package with a narrow body, identified by the 'SN' suffix in its name, making it suitable for space-constrained applications.

One of the key features of this EEPROM is its software write protection, which includes both full array and write protect (WP) pin options. This ensures data integrity by preventing accidental data overwrites. Additionally, it supports a voltage range of 1.7V to 5.5V, offering flexibility in terms of power supply requirements and compatibility with both low-voltage and standard devices.

The 24FC512T-I/SN is designed for optimal reliability and endurance, with a high write cycle endurance of 1 million cycles per byte and a data retention period of over 200 years at 25°C. These characteristics make it a robust storage solution for applications such as configuration parameters, calibration data, small text databases, and any scenario where frequent updates to stored data are necessary.

In summary, Microchip's 24FC512T-I/SN EEPROM is a versatile, reliable, and high-capacity memory solution that meets the needs of a broad spectrum of data storage applications. Its ease of use, coupled with Microchip's reputation for quality, makes it a smart choice for designers and engineers looking to enhance their systems with dependable non-volatile memory.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2066 $54.2970
105+ $0.9901 $103.9605
160+ $0.9591 $153.4560
220+ $0.9282 $204.2040
280+ $0.8972 $251.2160
375+ $0.8044 $301.6500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess