EN
  • EN
  • DE

24LC014-I/MS

Part No 24LC014-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K I2C™ Serial EEPROM | IC EEPROM 1K I2C 400KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 24LC014
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123196-24LC014-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC014-I/MS CAD Model

Description

Microchip Technology's 24LC014-I/MS EEPROM

The 24LC014-I/MS is a high-quality, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the renowned manufacturer Microchip Technology. Designed for optimal data storage efficiency, this device allows for byte-level serial access to stored data, making it an ideal choice for a wide range of applications that require reliable and non-volatile memory storage.

Key Features

  • Memory Size: The chip provides a memory capacity of 1 Kbit, which is organized as 128 x 8 bits, suitable for storing configuration data, device parameters, or small application data.
  • Interface: It utilizes the industry-standard I²C serial interface for communication, which supports a bus speed of 100 kHz, ensuring compatibility with a wide range of microcontrollers and processors.
  • Supply Voltage: The device operates over a broad voltage range, typically from 2.5V to 5.5V, making it versatile for use in various system environments.
  • Package: The 24LC014-I/MS comes in an 8-pin MSOP (Mini Small Outline Package) that is both space-saving and suitable for surface-mount technology, facilitating compact PCB design and efficient assembly processes.
  • Temperature Range: It is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring stable operation under harsh environmental conditions.
  • Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms (max), allowing for quick data updates and minimal system downtime.
  • Endurance: It boasts a high endurance of one million write cycles per byte and a data retention period of over 200 years, providing a robust storage solution that can withstand frequent data changes over an extended period.

Applications

The 24LC014-I/MS EEPROM is well-suited for a multitude of applications where small amounts of data need to be stored securely and accessed frequently. Common uses include device identification, calibration data storage for sensors and instruments, configuration settings for consumer electronics, and parameter storage for industrial control systems.

With its combination of reliability, flexibility, and compatibility, the 24LC014-I/MS from Microchip Technology stands out as a solid choice for designers and engineers looking for a dependable EEPROM solution.

You May Also Be Interested in

Microchip Technology
Contact for details
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9284 $51.0620
135+ $0.7617 $102.8295
205+ $0.7379 $151.2695
285+ $0.7141 $203.5185
365+ $0.6903 $251.9595
485+ $0.6189 $300.1665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess