EN
  • EN
  • DE

24LC014HT-I/MS

Part No 24LC014HT-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24LC014H
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 2,500
Win Source Part Number 1323479-24LC014HT-I/MS
Ultra Librarian 3D Model Ultra Librarian 24LC014HT-I/MS CAD Model

Description

The 24LC014HT-I/MS is a high-temperature, 1 Kbit Electrically Erasable PROM (EEPROM) from Microchip Technology, designed to meet the advanced data storage needs of complex embedded systems. This EEPROM device is a part of Microchip's serial I2C-compatible EEPROM family and is optimized for high-reliability applications that require data retention and stability over a wide range of operating conditions.

Key Features:

  • Memory Size: 1 Kbit (128 x 8 bits)
  • Interface Type: I2C (2-Wire Serial Interface)
  • Operating Voltage Range: 2.5V to 5.5V, which allows for flexible integration into varied circuit designs.
  • Temperature Range: High-temperature performance, with an operational range from -40°C to +125°C, making it suitable for automotive and industrial applications.
  • Packaging: The device comes in an 8-lead MSOP (Micro Small Outline Package) that is both compact and surface-mountable, facilitating easy PCB design and space-saving.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, ensuring quick data updates and minimal system downtime.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of 200 years.
  • Page Write Buffer: Equipped with a 16-byte page write buffer, allowing efficient batch writes.

Applications:

The 24LC014HT-I/MS is ideal for a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart metering
  • Consumer electronics

Why Choose the 24LC014HT-I/MS?

With its robust design and flexible features, the 24LC014HT-I/MS from Microchip Technology is a solid choice for designers who require a reliable non-volatile memory solution that can withstand harsh environments and maintain data integrity over an extended period. Its small form factor, coupled with high endurance and wide voltage range, make it a versatile component for any high-reliability embedded system.

You May Also Be Interested in

Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess