EN
  • EN
  • DE

24LC01B-I/OT

Part No 24LC01B-I/OT
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 5-Pin SOT-23 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Density 1 kb
Interface I2C, Serial
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 5
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1036023-24LC01B-I/OT
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24LC01B-I/OT CAD Model

Description

Microchip Technology's 24LC01B-I/OT EEPROM

The 24LC01B-I/OT is a high-performance, 1 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide an efficient non-volatile data storage solution for a wide range of applications, from consumer electronics to industrial automation systems. This EEPROM operates on a voltage range of 2.5V to 5.5V, making it suitable for low-power operations and compatible with most microcontroller logic levels.

With its I²C-compatible (2-wire) serial interface, the 24LC01B-I/OT allows for simple integration into existing designs, offering a seamless communication experience with microcontrollers and other ICs on the same bus. This feature significantly reduces the complexity of the circuit design and minimizes the need for additional components. The device supports a data transfer rate of up to 400 kHz, providing a balance between speed and power consumption.

The 24LC01B-I/OT is available in a tiny SOT-23 package, which is ideal for space-constrained applications. Its compact form factor allows designers to maintain a small footprint on PCBs, while still delivering a robust storage solution. Furthermore, the device is designed to endure up to 1 million erase/write cycles and has a data retention period of over 200 years, ensuring the reliability and longevity of the data stored within it.

Key Features of the 24LC01B-I/OT:

  • 1 Kbit (128 x 8) memory size
  • Operating voltage range: 2.5V to 5.5V
  • 400 kHz I²C-compatible serial interface
  • Self-timed erase and write cycles
  • Page write buffer for up to 8 bytes
  • 1 million erase/write cycle endurance
  • Data retention of over 200 years
  • Compact SOT-23 package

Whether you're developing a sophisticated industrial control system or a simple consumer gadget, the 24LC01B-I/OT from Microchip Technology provides a dependable and convenient non-volatile memory solution. Its robust endurance and long-term data retention characteristics, combined with its ease of integration, make it an excellent choice for designers looking to enhance their products with reliable data storage capabilities.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 0.315 2POS BLACK / 2 Position Housing Connector Female, Receptacle Black 0.315" (8.00mm)
Lowest to $1.5468
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
ABB Embedded Power
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
Toko America Inc.
Lowest to $0.0658
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2214 $50.9220
485+ $0.2072 $100.4920
750+ $0.2000 $150.0000
1,080+ $0.1857 $200.5560
1,400+ $0.1786 $250.0400
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess