EN
  • EN
  • DE
  • IT

24LC01B-I/SN

Part No 24LC01B-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005530-24LC01B-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian 24LC01B-I/SN CAD Model

Description

Microchip Technology 24LC01B-I/SN EEPROM

The 24LC01B-I/SN is a 1 Kbit Electrically Erasable PROM (EEPROM) memory chip from Microchip Technology, designed to provide efficient non-volatile data storage. This integrated circuit features a small 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

With an organization of 128 x 8 (128 bytes), the 24LC01B-I/SN offers an optimal balance between density and performance for a variety of applications that require low-density data storage. It operates on a single supply voltage ranging from 2.5V to 5.5V, accommodating a wide array of applications from industrial controls to personal electronics.

The device is capable of a fast I²C (Inter-Integrated Circuit) interface with a clock frequency of 400 kHz, ensuring quick and efficient communication with microcontrollers or processors. Furthermore, the 24LC01B-I/SN has a page write capability for up to 8 bytes of data, allowing for faster and more efficient data handling.

One of the key features of this EEPROM is its low power consumption, which is crucial for battery-operated devices. The 24LC01B-I/SN has a standby current of only 1 µA and a typical active write current of 3 mA, making it an energy-efficient choice for portable applications.

To ensure data integrity, the 24LC01B-I/SN comes with built-in error checking and correction features. It also supports a bidirectional data transfer protocol, which simplifies the implementation of the memory chip in a system.

Another advantage of this EEPROM is its long data retention time of more than 200 years and a write endurance of 1 million write cycles per byte, ensuring reliability and longevity of the stored data.

Overall, the Microchip Technology 24LC01B-I/SN is a versatile and reliable memory solution for applications that require low-density, non-volatile memory storage with low power consumption and a small form factor.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
Maxim Integrated
EEPROM Serial-1Wire 20K-bit 80Pages x 256 5V 3-Pin TO-92
Lowest to $3.4691
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI SOT23-6 / EEPROM Memory IC 2Kb (256 x 8) SPI 10 MHz SOT-23-6
Lowest to $56.4747
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0657
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 2KBIT I2C 1MHZ 8TMSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 500 ns 8-TMSOP
Lowest to $0.3295
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2152
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-SOIC
Lowest to $0.7529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6617 $52.9360
185+ $0.5429 $100.4365
290+ $0.5260 $152.5400
395+ $0.5090 $201.0550
510+ $0.4920 $250.9200
680+ $0.4412 $300.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess