EN
  • EN
  • DE

24LC024H-I/ST

Part No 24LC024H-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24LC024H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371463-24LC024H-I/ST
Ultra Librarian 3D Model Ultra Librarian 24LC024H-I/ST CAD Model

Description

Microchip Technology 24LC024H-I/ST EEPROM

The 24LC024H-I/ST is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for data storage applications where reliable and low-power non-volatile memory is required. This particular model is part of Microchip's renowned 24 Series EEPROMs, offering an excellent combination of performance, endurance, and data retention.

Key Features

  • Memory Size: The 24LC024H-I/ST offers 2 Kbits (256 x 8) of memory, providing ample space for configuration data, calibration constants, or small application logs.
  • Interface: It communicates via a standard I²C serial interface, supporting a bus speed of 400 kHz, which allows for easy integration with most microcontrollers and processors.
  • Operating Voltage: This device operates over a broad voltage range of 2.5V to 5.5V, making it versatile for various applications and compatible with both 3.3V and 5V systems.
  • Temperature Range: The 24LC024H-I/ST is robust and reliable, with an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Packaging: It is available in a TSSOP-8 package, which is ideal for space-constrained applications while providing good thermal performance.
  • Write Cycle Time: The EEPROM features a maximum write cycle time of 5 ms, ensuring quick data updates and minimal system downtime.
  • Write Protection: To prevent accidental data corruption, it includes a write protect feature that can be activated via the WP pin.
  • Endurance: It offers a high endurance of 1 million write cycles, ensuring a long operational life for applications with frequent data changes.
  • Data Retention: With a data retention period of over 200 years, the 24LC024H-I/ST is a reliable choice for long-term data storage.

Applications

The versatility of the 24LC024H-I/ST makes it suitable for a wide range of applications, including:

  • Industrial and automotive control systems
  • Smart cards and identification systems
  • Consumer electronics configuration storage
  • Medical devices
  • Networking equipment

With its combination of features, the 24LC024H-I/ST from Microchip Technology is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8134 $52.8710
150+ $0.6674 $100.1100
235+ $0.6466 $151.9510
320+ $0.6257 $200.2240
415+ $0.6048 $250.9920
555+ $0.5423 $300.9765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess