EN
  • EN
  • DE

CAT28C256L12

Part No CAT28C256L12
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 256KBIT PARALLEL 28DIP  /  EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 28-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 5ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number CAT28C256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names CAT28C256L-12-ND,CAT28C256L-12
Standard Package 13
Win Source Part Number 1184390-CAT28C256L12
Ultra Librarian 3D Model Ultra Librarian CAT28C256L12 CAD Model

Description

ON Semiconductor CAT28C256L12 Overview

The CAT28C256L12 is a high-speed 256-Kbit parallel EEPROM designed by ON Semiconductor, offering a robust storage solution for a wide array of electronic applications. This non-volatile memory device is ideal for use in systems that require data retention upon power loss, ensuring that critical information is preserved.

Key Features

  • Memory Capacity: The device boasts a 256-kilobit storage capacity, organized as 32,768 words of 8 bits each, providing ample space for firmware storage, configuration parameters, or any data that needs to be preserved between power cycles.
  • Fast Access Time: With an impressive access time of 120 ns, the CAT28C256L12 ensures swift data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Extended Temperature Range: Designed to operate reliably across a wide temperature range, this EEPROM can work in environments from -40°C to +85°C, making it suitable for industrial and automotive applications.
  • Programming Voltage: It supports a 5V ± 10% programming voltage, which is compatible with standard system voltages, simplifying integration and power supply design.
  • Low Power Consumption: The device is engineered for low power consumption, with typical active read current of 5 mA and standby current of 1 µA, making it an energy-efficient choice for battery-powered devices.

Applications

The CAT28C256L12 is versatile and can be used in various applications such as:

  • Embedded microcontroller systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication infrastructure

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CAT28C256L12 is no exception. It includes features such as data retention of 100 years and endurance of 100,000 program/erase cycles, ensuring long-term reliability for applications where data integrity is paramount. The device is also available in a variety of packages, including PDIP, PLCC, and TSOP, providing flexibility for different PCB layouts and design considerations.

Conclusion

For designers looking for a reliable and high-performance non-volatile memory solution, the CAT28C256L12 from ON Semiconductor is an excellent choice. Its combination of speed, capacity, and durability, along with its suitability for a broad range of applications, makes it a versatile component in any electronic system design.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess