EN
  • EN
  • DE

AT24C512C-SSHMEU-T

Part No AT24C512C-SSHMEU-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT I2C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT24C512C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24C512C-SSHMEU-T-ND, AT24C512C-SSHMEU-TCT, AT24C512C-SSHMEU-TTR, AT24C512C-SSHMEU-TDKR, AT24C512CSSHMEUT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862030-AT24C512C-SSHMEU-T
Ultra Librarian 3D Model Ultra Librarian AT24C512C-SSHMEU-T CAD Model

Description

The AT24C512C-SSHMEU-T is a high-performance, 512-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the reputable manufacturer Microchip Technology. This device is an essential component for applications that require non-volatile memory storage with the ability to retain data without power.

Key Features

  • Memory Size: The AT24C512C-SSHMEU-T boasts a substantial 512-Kbit (or 64 KB) storage capacity, making it ideal for storing configurations, settings, and small application data.
  • Interface: It features a two-wire serial interface, I²C (Inter-Integrated Circuit), which allows for easy integration into existing systems with minimal pin count.
  • Speed: With a clock frequency of up to 1 MHz, it offers fast data transfer rates suitable for performance-critical applications.
  • Voltage Range: The device operates across a wide voltage range of 1.7V to 5.5V, providing versatility for different power supply conditions.
  • Package: It comes in an 8-TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its compact size and reliability in space-constrained applications.
  • Temperature Range: The EEPROM can operate in a broad temperature range from -40°C to +85°C, ensuring reliable performance in extreme environments.
  • Write Protect: A write protect pin is available to prevent inadvertent writes, thus securing the stored data against accidental modification.

Applications

The AT24C512C-SSHMEU-T is ideal for a wide array of applications, including:

  • Industrial and automotive control systems
  • Smart cards and identification systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Reliability and Support

Microchip Technology is known for its commitment to quality, and the AT24C512C-SSHMEU-T is no exception. Customers can expect robust support and reliability from this EEPROM, ensuring that their applications run smoothly and efficiently. Whether it's for mass storage or small data retention, this product offers a versatile and reliable solution for non-volatile memory needs.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,190 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess