EN
  • EN
  • DE

24LC09-I/SN

Part No 24LC09-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 8K-bit 4Block x 256 x 8 3.3V/5V 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152019-24LC09-I/SN
Popularity Low
Supply and Demand Status Balance
Family Name 24LC09
Introduction Date March 23, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 24LC09-I/SN CAD Model

Description

The 24LC09-I/SN is a 9Kb I²C compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular EEPROM device offers a simple yet flexible non-volatile memory solution for data storage in control systems, user settings, and device configurations across a wide range of applications.

The device operates with a voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard applications. It can effectively interface with I²C serial bus, which is a widely used communication protocol in embedded systems, allowing for easy integration into existing designs. The 24LC09-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Key Features:

  • Memory Size: 9Kb (1,024 x 8-bit organization).
  • Operating Voltage: 2.5V to 5.5V, accommodating a range of power requirements.
  • Communication Interface: I²C (Inter-Integrated Circuit) serial interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes.
  • Package Type: 8-pin SOIC, providing a compact footprint.
  • Temperature Range: Industrial grade, with an operational range from -40°C to +85°C.
  • Write Cycle Time: 5 ms max, enabling efficient data management.
  • Endurance: Capable of 1 million erase/write cycles, ensuring reliability and longevity.
  • Data Retention: Guaranteed for over 200 years, offering a stable storage solution.

The 24LC09-I/SN is designed with a page write buffer, which allows up to 16 bytes of data to be written in a single write cycle, improving overall write performance. The device also features a software write-protect option for the entire memory or just a portion of it, providing additional data security. Whether used in consumer electronics, automotive systems, industrial control units, or medical devices, the Microchip Technology 24LC09-I/SN EEPROM offers a versatile and reliable solution for non-volatile memory storage needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess